CH781UPT详情
Amphenol CH781UPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Material housing
Metal
Degree of protection (IP)
IP50
Suitable for safety functions
无
Manufacturer Part Number
CH781UPT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.84
ECCN 代码
EAR99
达到SVHC
unknown
CH781UPT拓展信息








哦! 它是空的。