Amphenol CJE12CPST04SWA
- 收藏
- 对比
CJE12CPST04SWA
143-CJE12CPST04SWA
无类别的
--
大陆
立即发货

Circular Connector, Plug, 4 Position, Cable; Product Range:M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. Of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Brass Rohs Compliant: Yes /Amphenol Industrial CJE12CPST04SWA
1最小包装量--
添加到询价列表







哦! 它是空的。