CL9901B33详情
Amphenol CL9901B33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
CL9901B33拓展信息
CL9901B33详情
Amphenol CL9901B33重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
CL9901B33拓展信息