CO-058BNCX200-150详情
Amphenol CO-058BNCX200-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Cables on Demand
Connector A Series
BNC
RoHS
Details
Connector A Body Style
Straight
Cable Types
RG-58
Connector B Series
BNC
子类别
电缆组件
阻抗
50 Ohms
电缆长度
150 ft
夹克颜色
Black
产品类别
射频电缆组件
产品类别
射频电缆组件
CO-058BNCX200-150拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。