COSMC355MT详情
Amphenol COSMC355MT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
7
Type of electric connection
Screw connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
76
宽度
27
高度
83
COSMC355MT拓展信息








哦! 它是空的。