COSMO357NT详情
Amphenol COSMO357NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
深度
1540
宽度
680
高度
50
0个相似型号
COSMO357NT拓展信息
COSMO357NT详情
Amphenol COSMO357NT重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Model
Symmetrically divided double wing door
深度
1540
宽度
680
高度
50
COSMO357NT拓展信息