CS3102A-18-4S详情
Amphenol CS3102A-18-4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
CS3102A18-4S
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
连接器类型
密耳系列连接器
定位的数量
4
性别
Female
Reach合规守则
unknown
军用标准
MIL-DTL-5015
触点性别
Female
CS3102A-18-4S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。