CS-VHDCIMX200-003详情
Amphenol CS-VHDCIMX200-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
CS-VHDCIMX200-003
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.56
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Cables on Demand
RoHS
Details
Connector End A Pin Count
-
Connector End B
SCSI
Connector End A
SCSI
Connector End B Pin Count
-
类型
SCSI Cable
性别
Male / Male
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
电缆长度
3 m
夹克颜色
Black
产品类别
军规圆形连接器
产品类别
军规圆形连接器
CS-VHDCIMX200-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。