CTVS06RF-21-39S(453)详情
Amphenol CTVS06RF-21-39S(453)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
0ATO040.V
Interrupt Rating
1,000A @ 32 VDC
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Small
额定电流
40
0个相似型号
CTVS06RF-21-39S(453)拓展信息








哦! 它是空的。