D25000ASNVL0/AA详情
Amphenol D25000ASNVL0/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Filtered
-
Package
Bag
Primary Material
Metal
厂商
Amphenol Positronic
Product Status
活跃
Cable Types
Round
系列
D
定位的数量
25
颜色
Silver
子类别
D-Sub Connectors
屏蔽/屏蔽
Shielded
镀层
Nickel
配件类型
两件式后壳
产品类别
D-Sub Backshells
电缆出口
45°
硬件
Assembly Hardware, Cable Clamp
特征
配套螺钉
产品类别
D-Sub Backshells
D25000ASNVL0/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。