D25000GVL0-1023.0详情
Amphenol D25000GVL0-1023.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 70
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Number of stranding elements
1
Nominal cross section conductor
2
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
70
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Filtered
-
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
绞合
Layers
产品类别
D-Sub Backshells
D25000GVL0-1023.0拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。