D25000Z00/AA详情
Amphenol D25000Z00/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Filtered
-
Package
Bag
Primary Material
Plastic
厂商
Amphenol Positronic
Product Status
活跃
Cable Types
Round
系列
D
定位的数量
25
颜色
Black
子类别
D-Sub Connectors
屏蔽/屏蔽
Unshielded
镀层
-
配件类型
两件式后壳
产品类别
D-Sub Backshells
电缆出口
180°
硬件
Assembly Hardware, Cable Clamp
特征
配套螺钉
产品类别
D-Sub Backshells
D25000Z00/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。