D38999/20FD15PN-EU详情
Amphenol D38999/20FD15PN-EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0个相似型号
D38999/20FD15PN-EU拓展信息








哦! 它是空的。