D38999/20GE8PD详情
Amphenol D38999/20GE8PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
8#16
Service Rating
II
Insert Arrangement
E8
Contact Materials
Copper Alloy
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Manufacturer Part Number
D38999/20GE8PD
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
系列
D38999 III
连接器类型
密耳系列连接器
子类别
Circular Connectors
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Electroless Nickel - Space Grade
产品类别
军规圆形连接器
达到SVHC
unknown
D38999/20GE8PD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。