Amphenol D38999/20GG35AC
- 收藏
- 对比
D38999/20GG35AC
143-D38999/20GG35AC
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20GG35AC详情
Amphenol D38999/20GG35AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Lead Free Status / RoHS Status
--
Contact Sizes
79#22D
Service Rating
M
Insert Arrangement
G35
Contact Materials
Copper Alloy
RoHS
Non-Compliant
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
连接器类型
Pin
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
外壳电镀
Electroless Nickel - Space Grade
D38999/20GG35AC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。