D38999/20GG41PA-LC详情
Amphenol D38999/20GG41PA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
引脚数
20
外壳材料
铝合金
插入材料
Hard Dielectric
RoHS
Non-Compliant
Contact Sizes
41#20
Service Rating
I
Insert Arrangement
G41
Contact Materials
Copper Alloy
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
系列
D38999 III
子类别
Circular Connectors
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Electroless Nickel - Space Grade
产品类别
军规圆形连接器
D38999/20GG41PA-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。