D38999/20LJ43AB
D38999/20LJ43AB

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Amphenol D38999/20LJ43AB

  • 收藏
  • 对比

型号

D38999/20LJ43AB

品牌

Amphenol

utmel 编号

143-D38999/20LJ43AB

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.

起订量

1最小包装量--

添加到询价列表
D38999/20LJ43AB
D38999/20LJ43AB Amphenol Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

D38999/20LJ43AB详情

Amphenol D38999/20LJ43AB重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 触点镀层

    50 microinches Gold Plate

  • 安装类型

    Wall - Front Mount - Thru Holes

  • 外壳材料

    不锈钢

  • 插入材料

    Hard Dielectric

  • Contact Sizes

    23#20,20#16

  • Service Rating

    I

  • Insert Arrangement

    J43

  • Contact Materials

    Copper Alloy

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    Amphenol

  • Brand

    Amphenol Aerospace

  • Tradename

    38999

  • RoHS

    Details

  • 系列

    D38999 III

  • 子类别

    Circular Connectors

  • 屏蔽/屏蔽

    有

  • 触点样式

    Pin

  • 密封

    Meets IP67

  • 产品类别

    军规圆形连接器

  • 外壳电镀

    化学镍

  • 产品类别

    军规圆形连接器

0个相似型号

D38999/20LJ43AB拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z