Amphenol D38999/20SD35JA
- 收藏
- 对比
D38999/20SD35JA
143-D38999/20SD35JA
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20SD35JA详情
Amphenol D38999/20SD35JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Package
Bulk
Base Product Number
YAFD50
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Contact Sizes
37#22D
Service Rating
M
Insert Arrangement
D35
Contact Materials
Copper Alloy
MIL Type
MIL-DTL-38999 III
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
系列
*
子类别
Circular Connectors
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
化学镍
产品类别
军规圆形连接器
D38999/20SD35JA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。