Amphenol D38999/20SD35SC
- 收藏
- 对比
D38999/20SD35SC
143-D38999/20SD35SC
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20SD35SC详情
Amphenol D38999/20SD35SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Manufacturer Part Number
25.162.6453.0
Manufacturer
Wieland
Contact Sizes
37#22D
Service Rating
M
Insert Arrangement
D35
Contact Materials
Copper Alloy
Shell Sizes
D
Part Life Cycle Code
活跃
Ihs Manufacturer
CORSAIR ELECTRICAL CONNECTORS INC
Risk Rank
5.24
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-38999
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
37
屏蔽/屏蔽
有
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
触点样式
Socket
主体/外壳样式
RECEPTACLE
环境特征
CORROSION/ENVIRONMENT/FIRE RESISTANT
密封
Meets IP67
终端类型
CRIMP
耦合类型
THREADED
外壳电镀
化学镍
D38999/20SD35SC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。