Amphenol D38999/20SE35PE
- 收藏
- 对比
D38999/20SE35PE
143-D38999/20SE35PE
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20SE35PE详情
Amphenol D38999/20SE35PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Factory Pack QuantityFactory Pack Quantity
560
Manufacturer
3M
Brand
3M Electronic Specialty
Contact Sizes
55#22D
Service Rating
M
Insert Arrangement
E35
Contact Materials
Copper Alloy
子类别
IC & Component Sockets
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
产品类别
IC & Component Sockets
外壳电镀
化学镍
产品类别
IC & Component Sockets
D38999/20SE35PE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。