Amphenol D38999/20SJ4PD
- 收藏
- 对比
D38999/20SJ4PD
143-D38999/20SJ4PD
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20SJ4PD详情
Amphenol D38999/20SJ4PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
PowerSupply
120 VAC
Manufacturer Part Number
H335113142
Approvals
cUL, UL
Manufacturer
Simpson Electric
Contact Sizes
48#20,8#16
Service Rating
I
Insert Arrangement
J4
Contact Materials
Copper Alloy
操作温度
32-122 °F
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
显示类型
LED
外壳电镀
化学镍
显示位数
3.5
D38999/20SJ4PD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。