注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥757.506699
10
¥714.628965
100
¥674.178268
500
¥636.017237
1000
¥600.016257
Amphenol D38999/20SJ61BA
- 收藏
- 对比
D38999/20SJ61BA
143-D38999/20SJ61BA
无类别的
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
--最小包装量--
¥
总价: ¥
D38999/20SJ61BA详情
Amphenol D38999/20SJ61BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
61#20
Service Rating
I
Insert Arrangement
J61
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
D38999/20SJ61BA拓展信息






哦! 它是空的。