Amphenol D38999/20TC35SD-LC
- 收藏
- 对比
D38999/20TC35SD-LC
143-D38999/20TC35SD-LC
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20TC35SD-LC详情
Amphenol D38999/20TC35SD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
22#22D
Service Rating
M
Insert Arrangement
C35
Contact Materials
Copper Alloy
Shell Sizes
C
Contact Finish Mating
GOLD (50)
Manufacturer Part Number
D38999/20TC35SD-LC
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.59
Manufacturer Series
D38999/20
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-38999, POLARIZED, EMI SHIELDED, DURMALON
HTS代码
8536.69.40.20
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
屏蔽/屏蔽
有
军用标准
YES
外壳完成
镀镍
接头数量
22
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
触点样式
Socket
主体/外壳样式
RECEPTACLE
环境特征
耐腐蚀
密封
Meets IP67
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD (50)
外壳电镀
Nickel-PTFE (Durmalon)
达到SVHC
unknown
D38999/20TC35SD-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。