Amphenol D38999/20TE6SD-LC
- 收藏
- 对比
D38999/20TE6SD-LC
143-D38999/20TE6SD-LC
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/20TE6SD-LC详情
Amphenol D38999/20TE6SD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall - Front Mount - Thru Holes
触点镀层
50 microinches Gold Plate
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Materials
Copper Alloy
Insert Arrangement
E6
Service Rating
I
Contact Sizes
6#12
MIL Type
MIL-DTL-38999 III
系列
D38999 III
性别
无插座触点
子类别
Circular Connectors
屏蔽/屏蔽
有
终端样式
-
触点样式
Socket
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Nickel-PTFE (Durmalon)
D38999/20TE6SD-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。