Amphenol D38999/20TJ90AD
- 收藏
- 对比
D38999/20TJ90AD
143-D38999/20TJ90AD
无类别的
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
--最小包装量--
D38999/20TJ90AD详情
Amphenol D38999/20TJ90AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Materials
Copper Alloy
Contact Sizes
40#20,4#16,2#8(Twinax)
Insert Arrangement
J90
Service Rating
I
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
外壳电镀
Nickel-PTFE (Durmalon)
D38999/20TJ90AD拓展信息







哦! 它是空的。