D38999/22CF详情
Amphenol D38999/22CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
MIL Type
MIL-DTL-38999 III
Unit Weight
0.842915 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
RoHS
Details
For Use With
D38999 TV Series Connectors
Package
Bag
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
系列
D38999 III
类型
虚拟贮存插座
颜色
Silver
子类别
Circular Connectors
外壳尺寸-插入
13
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/22CF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。