D38999/24GC35AC详情
Amphenol D38999/24GC35AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut - Rear Mount
触点镀层
50 microinches Gold Plate
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Materials
Copper Alloy
Insert Arrangement
C35
Service Rating
M
Contact Sizes
22#22D
Shipping Restrictions
This product may require additional documentation to export from the United States.
RoHS
Details
Tradename
38999
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
系列
D38999 III
终端
Crimp
性别
Female
子类别
Circular Connectors
方向
Straight
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Electroless Nickel - Space Grade
产品类别
军规圆形连接器
D38999/24GC35AC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。