D38999/24GC8SN详情
Amphenol D38999/24GC8SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
50 microinches Gold Plate
安装类型
Jam Nut - Rear Mount
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
8#20
Service Rating
I
Insert Arrangement
C8
Contact Materials
Copper Alloy
RoHS
Details
Tradename
38999
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Shipping Restrictions
This product may require additional documentation to export from the United States.
Manufacturer Part Number
D38999/24GC8SN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
系列
D38999 III
连接器类型
密耳系列连接器
子类别
Circular Connectors
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Electroless Nickel - Space Grade
产品类别
军规圆形连接器
达到SVHC
unknown
D38999/24GC8SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。