Amphenol D38999/24GJ24SD
- 收藏
- 对比
D38999/24GJ24SD
143-D38999/24GJ24SD
无类别的
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24GJ24SD详情
Amphenol D38999/24GJ24SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY/STAINLESS STEEL
Shell Sizes
J
Contact Finish Mating
GOLD (50)
Manufacturer Part Number
D38999/24GJ24SD
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
4.59
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-38999, POLARIZED
HTS代码
8536.69.40.20
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
军用标准
YES
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT/MOISTURE RESISTANT
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD (50)
达到SVHC
unknown
D38999/24GJ24SD拓展信息







哦! 它是空的。