Amphenol D38999/24JC98SE L/C
- 收藏
- 对比
D38999/24JC98SE L/C
143-D38999/24JC98SE L/C
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24JC98SE L/C详情
Amphenol D38999/24JC98SE L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
驱动器大小
1/2 in
驱动器类型
6 Point Socket
总长度
85 mm
D38999/24JC98SE L/C拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。