Amphenol D38999/24JG75SE L/C
- 收藏
- 对比
D38999/24JG75SE L/C
143-D38999/24JG75SE L/C
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24JG75SE L/C详情
Amphenol D38999/24JG75SE L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Voltage, Rating
36V dc
Contact Materials
银合金
Illuminated
有
触点额定电流
2 A
端子类型
焊片
触点配置
SPST
知识产权评级
IP67
D38999/24JG75SE L/C拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。