Amphenol D38999/24SE8SE
- 收藏
- 对比
D38999/24SE8SE
143-D38999/24SE8SE
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24SE8SE详情
Amphenol D38999/24SE8SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG33N0125P5MK
额定电流
125 A
D38999/24SE8SE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。