Amphenol D38999/24SF32PD
- 收藏
- 对比
D38999/24SF32PD
143-D38999/24SF32PD
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24SF32PD详情
Amphenol D38999/24SF32PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
-
Contact Materials
Brass, Phosphor Bronze
Manufacturer
Kobiconn
Brand
Kobiconn
RoHS
Details
包装
Bulk
性别
Female
子类别
Audio & Video Connectors
方向
-
终端样式
焊片
产品类别
电话连接器
产品类别
电话连接器
D38999/24SF32PD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。