Amphenol D38999/24SJ4SD
- 收藏
- 对比
D38999/24SJ4SD
143-D38999/24SJ4SD
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24SJ4SD详情
Amphenol D38999/24SJ4SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
STAINLESS STEEL
Shell Sizes
J
Manufacturer Part Number
D38999/24SJ4SD
Manufacturer
Corsair Electrical Connectors Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
CORSAIR ELECTRICAL CONNECTORS INC
Risk Rank
5.65
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-38999
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
外壳完成
镀镍
接头数量
56
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
CORROSION/ENVIRONMENT/FIRE RESISTANT
终端类型
CRIMP
耦合类型
THREADED
达到SVHC
unknown
D38999/24SJ4SD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。