Amphenol D38999/24TG35SE-LC
- 收藏
- 对比
D38999/24TG35SE-LC
143-D38999/24TG35SE-LC
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/24TG35SE-LC详情
Amphenol D38999/24TG35SE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
Shell Sizes
G
Contact Finish Mating
GOLD (50)
Manufacturer Part Number
D38999/24TG35SE-LC
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.59
Manufacturer Series
D38999/24
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-38999, POLARIZED, EMI SHIELDED, DURMALON
HTS代码
8536.69.40.20
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
外壳完成
镀镍
接头数量
79
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
耐腐蚀
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD (50)
达到SVHC
unknown
D38999/24TG35SE-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。