D38999/24ZE26AE详情
Amphenol D38999/24ZE26AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Manufacturer Part Number
D38999/24ZE26AE
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
5.59
Manufacturer Series
D38999/24
连接器类型
密耳系列连接器
性别
Male
接头数量
26
达到SVHC
无SVHC
D38999/24ZE26AE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。