D38999/26GE26SN详情
Amphenol D38999/26GE26SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
安装类型
Cable
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
Manufacturer Part Number
D38999/26GE26SN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.26
系列
D38999 III
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Circular Connectors
方向
Straight
接头数量
26
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
无SVHC
D38999/26GE26SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。