Amphenol D38999/26SG16SE
- 收藏
- 对比
D38999/26SG16SE
143-D38999/26SG16SE
圆形连接器
--
大陆
立即发货

Amphenol TV-CTV Tri-Start MIL-DTL-38999 Series III connectors have high-density contact arrangements in a miniature circular shell. Originally designed for the high-performance requirements of military and commercial aircraft, these circular connectors are perfect for applications requiring extremely reliable interconnections. Amphenol TV-CTV connectors are quick-mating and environmentally-sealed.
1最小包装量--
D38999/26SG16SE详情
Amphenol D38999/26SG16SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX11312
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
PIXI™
类型
数据采集
功能
ADC, DAC
使用的 IC/零件
MAX11312
提供的内容
Board(s)
主要属性
Pmod™-Compatible
嵌入式
-
次要属性
-
D38999/26SG16SE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。