D38999/28-2K详情
Amphenol D38999/28-2K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
D38999/28-2K拓展信息
97-79-513-12
Amphenol Industrial Operations
97-79-513-8
Amphenol Industrial Operations
97-79-513-16
Amphenol Industrial Operations
MS25043-14D
Amphenol PCD
97-79-513-6
Amphenol Industrial Operations
10-101960-123
Amphenol Industrial Operations
10-101949-016
Amphenol Industrial Operations
AC4-FCP
Amphenol Audio
SJS883000
Amphenol PCD
AC3FMGCPJ-AU BULK
Amphenol Audio








哦! 它是空的。