D38999/28-4W详情
Amphenol D38999/28-4W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium Alloy
Shell Sizes
15
For Use With
MIL-DTL-38999
MIL Type
MIL-DTL-38999 III
Unit Weight
0.284058 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
系列
D38999 III
子类别
Circular Connectors
配件类型
面板螺母
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/28-4W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。