D38999/33K13R详情
Amphenol D38999/33K13R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Package
Bag
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
Shell Sizes
13mm
系列
Military, MIL-DTL-38999
颜色
Silver
性别
Receptacle
军用标准
MIL-DTL-38999
外壳尺寸-插入
13
配件类型
Cap (Cover), Dust
特征
钢丝绳
D38999/33K13R拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。