D38999/33-K-9-R详情
Amphenol D38999/33-K-9-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
30 - 30
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
30
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Bag
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
系列
Military, MIL-DTL-38999
颜色
Silver
外壳尺寸-插入
9
配件类型
Cap (Cover), Dust
特征
钢丝绳
D38999/33-K-9-R拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。