DB2-140P (700)详情
Amphenol DB2-140P (700)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
镍镀锡
Rohs Code
有
Manufacturer Part Number
DB2-140P-(700)
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
Contact Materials
未说明
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.74
Manufacturer Series
DB2
JESD-609代码
e3
无铅代码
有
连接器类型
板连接器
附加功能
可提供极化
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
140
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
镍镀锡
DB2-140P (700)拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。