DB3-219P (707)详情
Amphenol DB3-219P (707)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WDFN Exposed Pad
供应商器件包装
8-TDFN (3x3)
Package
Tape & Reel (TR)
Base Product Number
MAX6774
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
操作温度
-40°C ~ 125°C
系列
-
类型
Regulator/Supervisor
输出量
Push-Pull, Totem Pole
重置
低电平有效
电压 - 阈值
1.665V, Adj
监测的电压数量
1
重置超时
75µs Typical
DB3-219P (707)拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。