DD104M320000-50详情
Amphenol DD104M320000-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
230
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
400
Conductor category
Class 5 = flexible
Shell Sizes
6
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
系列
DD
类型
Plug
定位的数量
104 Position
行数
5 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
安装角
Straight
产品类别
D-Sub Standard Connectors
DD104M320000-50拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。