DD104S3S60T2S/AA详情
Amphenol DD104S3S60T2S/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
6
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
螺纹支座
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
DD
定位的数量
104 Position
行数
5 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
Straight
产品类别
D-Sub High Density Connectors
DD104S3S60T2S/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。