DD104S4R700S详情
Amphenol DD104S4R700S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
RoHS
N
Brand
Amphenol Positronic
Manufacturer
Positronic
Mounting Styles
Bracket
Factory Pack QuantityFactory Pack Quantity
3
Shell Sizes
6
系列
DD
定位的数量
104 Position
行数
5 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
直角
产品类别
D-Sub High Density Connectors
知识产权评级
IP67
DD104S4R700S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。