DD15M0000S详情
Amphenol DD15M0000S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
1
Mounting Styles
通孔
Filtered
Filtered
系列
DD
类型
Plug
定位的数量
15 Position
行数
3 Row
性别
Male
终端样式
Crimp
触点性别
Without Pin Contacts
外壳电镀
Stainless Steel, Passivated
知识产权评级
IP67
DD15M0000S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。