DD15M0000Z/AA详情
Amphenol DD15M0000Z/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Compliant
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
系列
DD
终端
Solder
定位的数量
3
行数
3 Row
性别
Male
子类别
D-Sub Connectors
军用标准
MIL-DTL-26482
终端样式
Crimp
触点性别
Male
镀层
Anodized
产品类别
High Density D-Sub Connectors
外壳电镀
Tin
产品类别
D-Sub High Density Connectors
DD15M0000Z/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。