DD15M300T2S/AA详情
Amphenol DD15M300T2S/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Approvals
CSA, IEC, UL
Manufacturer
ABB
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Positronic
RoHS
Details
系列
DD
子类别
D-Sub Connectors
端子类型
Fingersafe Screw
产品类别
High Density D-Sub Connectors
面板后深度
1.91
灯型
Incandescent
产品类别
D-Sub High Density Connectors
触点
2NO
知识产权评级
IP66
DD15M300T2S/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。